EN
  • EN
  • DE

TMUX6119DCNR

Part No TMUX6119DCNR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX1 165OHM SOT23-8 / 1 Circuit IC Switch 2:1 165Ohm SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 165Ohm
Channel-to-Channel Matching (ΔRon) 2.4mOhm
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 86ns, 64ns
-3db Bandwidth 700MHz
Charge Injection -0.19pC
Channel Capacitance (CS(off), CD(off)) 1.9pF, 4.3pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number TMUX6119
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847796-TMUX6119DCNR
Ultra Librarian 3D Model Ultra Librarian TMUX6119DCNR CAD Model

Description

The TMUX6119DCNR is a cutting-edge precision analog multiplexer from Texas Instruments, designed to provide exceptional performance in a wide range of applications. This device is part of the TMUX series, which is renowned for its high-quality signal switching capabilities.

Key Features

  • Low On-Resistance: The TMUX6119DCNR boasts a low on-resistance (Ron) that typically sits around 3.5 Ω, ensuring minimal signal distortion and power loss during operation.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 1.08V to 5.5V, making it versatile for both single and dual supply operations.
  • Single-Channel Configuration: This device offers a single-channel 1:1 configuration, allowing for precise and straightforward signal routing.
  • Low Charge Injection: With low charge injection, the TMUX6119DCNR minimizes the impact on the signal integrity, which is critical for precision applications.
  • Extended Temperature Range: It is designed to operate within an extended industrial temperature range of -40°C to 125°C, ensuring reliable performance under various environmental conditions.

Applications

The TMUX6119DCNR is ideal for a range of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Medical equipment
  • Communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TMUX6119DCNR is no exception, as it is built to meet stringent industry standards. With Texas Instruments' reputation for excellence, users can trust this multiplexer for their critical signal switching needs.

Package and Availability

The TMUX6119DCNR comes in a compact 6-pin SOT-23 package, which is suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances. For availability and ordering information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6108 $50.7188
27+ $3.7833 $102.1491
41+ $3.6650 $150.2650
57+ $3.5468 $202.1676
73+ $3.4286 $250.2878
98+ $3.0739 $301.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,594 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess