EN
  • EN
  • DE

SMAJ5942E3/TR13

Part No SMAJ5942E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5942
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280518-SMAJ5942E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5942E3/TR13 CAD Model

Description

Microchip Technology's SMAJ5942E3/TR13 Zener Diode

The SMAJ5942E3/TR13 is a high-quality Zener diode from the renowned manufacturer Microchip Technology, designed to offer precise voltage regulation and protection for a variety of electronic circuits. This Zener diode is a surface-mount device (SMD) encapsulated in a DO-214AC (SMA) package, which is known for its compact footprint and ease of integration into a wide range of electronic assemblies.

The SMAJ5942E3/TR13 is characterized by its 3W power dissipation capability, which allows it to sustain higher power levels, making it suitable for more demanding applications. With its nominal Zener voltage of 56V, it provides a stable reference voltage, ensuring that sensitive components are protected from voltage spikes and surges that could potentially cause damage or affect performance.

One of the key features of this Zener diode is its low leakage current and high surge capability. This makes the SMAJ5942E3/TR13 an excellent choice for use in power supply circuits, voltage regulation modules, and as a protective element in sensitive electronics. Additionally, its fast response time is critical for over-voltage transient protection, ensuring that devices remain safe in the face of sudden voltage changes.

The SMAJ5942E3/TR13 also offers a wide operating temperature range, making it reliable in various environmental conditions. This durability is essential for applications that may experience temperature fluctuations or that are used in outdoor or harsh environments.

Microchip Technology's commitment to quality is evident in the SMAJ5942E3/TR13 Zener diode, with its compliance to industry standards such as RoHS and its qualification for automotive applications per AEC-Q101. This makes it a trustworthy component for both commercial and automotive electronics where performance and reliability are of utmost importance.

In summary, the SMAJ5942E3/TR13 from Microchip Technology is a robust and reliable Zener diode that offers excellent voltage regulation, protection capabilities, and is suitable for a wide array of applications. Its compact size, power handling, and stability make it an ideal choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess