EN
  • EN
  • DE

SMAJ5941CE3/TR13

Part No SMAJ5941CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 67 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5941
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280553-SMAJ5941CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5941CE3/TR13 CAD Model

Description

Product Overview: SMAJ5941CE3/TR13 from Microchip Technology

The SMAJ5941CE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide superior voltage regulation with a minimal footprint. This electronic component is part of Microchip's extensive range of semiconductor products and is tailored for applications requiring precise voltage clamping and protection against overvoltage conditions.

Key Features

  • Voltage Range: The SMAJ5941CE3/TR13 is designed to operate at a nominal Zener voltage, catering to a wide variety of design requirements.
  • Power Dissipation: With a power rating of 1.5W, this Zener diode can handle significant power levels, making it suitable for a range of applications.
  • Package Type: Encased in a DO-214AC (SMA) package, it offers a compact size that is ideal for space-constrained applications while providing excellent thermal performance.
  • High Reliability: Manufactured by Microchip Technology, the SMAJ5941CE3/TR13 is built to meet rigorous industry standards, ensuring high reliability and performance.
  • RoHS Compliant: This product is compliant with the RoHS directive, which means it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances.

Applications

The SMAJ5941CE3/TR13 is versatile and can be used in various electronic circuits including:

  • Power supply circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment

Its ability to protect sensitive electronics from voltage spikes makes it an essential component in surge protection and safety devices. Additionally, its stable Zener voltage makes it ideal for use in voltage reference applications.

Quality Assurance

Microchip Technology's commitment to quality ensures that the SMAJ5941CE3/TR13 Zener diode meets the highest standards. Each component is rigorously tested to ensure it performs to specifications under varying conditions. Engineers can design with confidence, knowing that they are incorporating a reliable component backed by Microchip's renowned support and expertise.

Whether you're designing a new system or upgrading an existing one, the SMAJ5941CE3/TR13 Zener diode from Microchip Technology is an excellent choice for your voltage regulation and protection needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess