EN
  • EN
  • DE

TMCHC1E475KTRF

Part No TMCHC1E475KTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, High Reliability
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100279-TMCHC1E475KTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMCHC1E475KTRF CAD Model

Description

The TMCHC1E475KTRF is a thick film chip resistor manufactured by Vishay. These resistors are designed for general purpose applications where precise resistance and stability are required.

Applications:

  • Voltage dividers: Used to create a specific voltage level from a higher voltage.
  • Current limiting resistors: Protect sensitive components from excessive current.
  • Pull-up/Pull-down resistors: Set the default state of a digital input.
  • Feedback resistors: Used in operational amplifier circuits to control gain.
  • General circuit applications: Used in a wide range of electronic circuits requiring a specific resistance value.

Features:

  • Thick film technology: Provides good stability and reliability.
  • Surface mount device (SMD): Allows for automated assembly and compact designs.
  • Small size: Suitable for high-density circuit boards.
  • High resistance value: 4.7 MΩ (475 with multiplier code)
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Reliable performance: Provides consistent resistance values over time.
  • Easy to assemble: Suitable for automated pick-and-place assembly.
  • Space-saving design: Allows for compact circuit layouts.
  • Environmentally friendly: Complies with RoHS regulations.
  • Wide operating temperature range: Suitable for various environmental conditions.

Additional Details:

The TMCHC1E475KTRF features a resistance value of 4.7 Megaohms (4,700,000 ohms). The 'K' in the part number indicates a tolerance of ±10%. The 'TRF' suffix typically denotes tape and reel packaging for automated assembly. The power rating and voltage rating should be checked in the specific Vishay datasheet for this part. These resistors are commonly used in applications where high resistance values are needed, such as in high-impedance circuits, sensing circuits, and feedback networks. They are designed to withstand typical soldering processes used in electronics manufacturing. The temperature coefficient of resistance (TCR) is also an important parameter to consider in applications where temperature stability is critical. Always refer to the Vishay datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Lowest to $24.0101

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess