EN
  • EN
  • DE

PIC16C63A-04I/SP

Part No PIC16C63A-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 061733-PIC16C63A-04I/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C63A-04I/SP CAD Model

Description

Microchip Technology's PIC16C63A-04I/SP Microcontroller

The PIC16C63A-04I/SP is a high-performance, 8-bit CMOS microcontroller with EEPROM technology from Microchip Technology. Designed with a focus on ease-of-use and versatility, this microcontroller offers a robust platform for a wide range of applications in consumer electronics, automotive, industrial control systems, and more.

Key Features:

  • CPU: The device features a powerful Harvard architecture processor, which enables a maximum CPU speed of 4 MHz. Its 8-bit architecture is optimized for control applications, providing a balanced combination of speed and power efficiency.
  • Memory: It comes with 4KB of on-board program memory, and 128 bytes of RAM, ensuring ample space for complex programs and data handling.
  • I/O Ports: The microcontroller boasts 22 I/O pins which are highly flexible and configurable, allowing for versatile interfacing with external devices and peripherals.
  • Timers: Equipped with two timers, the PIC16C63A-04I/SP provides excellent timing capabilities for tasks that require precise time intervals or pulse generation.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), making it suitable for serial applications such as RS-232, RS-485, and more.
  • Power Management: The device operates at a voltage range of 4.5V to 5.5V, and features power-saving modes such as sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Temperature Range: The PIC16C63A-04I/SP is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
  • Packaging: This microcontroller is offered in a 28-pin SPDIP (Plastic Dual In-line Package), making it easy to integrate into various circuit designs.

With its rich set of features and capabilities, the PIC16C63A-04I/SP from Microchip Technology is an ideal solution for developers looking for a cost-effective and flexible microcontroller for their embedded systems. Its robust design and wide operating temperature range make it especially suitable for demanding environments and applications that require a high degree of reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1314 $52.5256
10+ $10.7745 $107.7450
15+ $10.4378 $156.5670
20+ $10.1011 $202.0220
26+ $9.7644 $253.8744
35+ $8.7543 $306.4005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess