EN
  • EN
  • DE

PIC16F685T-I/SS

Part No PIC16F685T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F685
Other Names PIC16F685T-I/SSDKR,PIC16F685T-I/SSTR,PIC16F685T-I/SSCT,PIC16F685T-I/SS
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264439-PIC16F685T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F685T-I/SS CAD Model

Description

The PIC16F685T-I/SS is a high-performance, CMOS, 8-bit microcontroller with integrated analog features from Microchip Technology's renowned PIC16 family. This microcontroller is designed for low-power and high-efficiency applications, making it ideal for a wide range of uses in the consumer electronics, automotive, industrial, and medical industries.

Key Features:

  • Core: The device features a precision 8-bit architecture with an enhanced mid-range core, offering a perfect balance between power consumption and processing capability.
  • Memory: It comes with 4096 bytes of Flash program memory, 256 bytes of RAM, and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • I/O Pins: The PIC16F685T-I/SS offers 25 I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 14 channels allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition applications.
  • Timers: It includes three timers, one 8-bit and two 16-bit, which can be used for timing operations, pulse width modulation (PWM), or as counters.
  • Communication Modules: The device supports multiple communication protocols, including USART, SPI, and I2C, enabling easy data exchange with other devices and systems.
  • Operating Voltage: It operates over a broad voltage range of 2.0V to 5.5V, allowing for use in various power environments.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the microcontroller is resilient and can function in extreme conditions.
  • Packaging: The PIC16F685T-I/SS is available in a 20-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.

Microchip's PIC16F685T-I/SS is equipped with special features such as an internal oscillator, power-on reset, brown-out reset, low-power idle and power-down modes, and watchdog timer, all contributing to reliable operation and reduced external component count. Its versatility and robust feature set make it an excellent choice for designers looking to create sophisticated applications with minimal power usage.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4187 $51.2805
36+ $2.8051 $100.9836
56+ $2.7174 $152.1744
77+ $2.6298 $202.4946
99+ $2.5421 $251.6679
132+ $2.2791 $300.8412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess