EN
  • EN
  • DE

SMAJ5932AE3/TR13

Part No SMAJ5932AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 15.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5932
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280786-SMAJ5932AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5932AE3/TR13 CAD Model

Description

Product Overview: SMAJ5932AE3/TR13 from Microchip Technology

The SMAJ5932AE3/TR13 is a high-quality Zener diode produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide excellent voltage regulation, with a nominal Zener voltage of 7.5V. It is a member of Microchip's SMAJ series, which is known for its reliability and performance in a wide range of electronic applications.

This particular model comes in a convenient surface-mount SMA package, which is ideal for modern, high-density printed circuit board designs. The "E3" suffix in the product name indicates that it is RoHS compliant, meaning it is manufactured without the use of hazardous substances such as lead, making it environmentally friendly and suitable for use in a variety of markets including consumer electronics, automotive, and industrial applications.

The TR13 suffix denotes that the diodes are provided in tape and reel packaging, which is optimized for automated assembly processes, ensuring efficient and cost-effective production. This packaging method is essential for manufacturers who require high-volume production without compromising on component quality.

Key Features:

  • 7.5V nominal Zener voltage for precise voltage regulation
  • Surface-mount SMA package for compact PCB layouts
  • RoHS compliant for environmental sustainability
  • Tape and reel packaging for automated assembly compatibility
  • High surge capability for protection against voltage transients
  • Low leakage current and low zener impedance for efficient operation

The SMAJ5932AE3/TR13 is designed to handle up to 1.5W of power dissipation, which, combined with its surge capability, makes it an excellent choice for voltage stabilization and protection in sensitive electronics. Its low leakage current and low Zener impedance ensure that the diode operates efficiently, which is crucial for maintaining the longevity and reliability of the end product.

Microchip Technology's commitment to quality is evident in the SMAJ5932AE3/TR13 Zener diode, making it a preferred choice for engineers and designers looking for a robust voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Micro Commercial Co
Interface
Lowest to $0.1596
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess