EN
  • EN
  • DE

SMAJ4757E3/TR13

Part No SMAJ4757E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 2W DO214AC / Zener Diode 51 V 2 W ±10% Surface Mount DO-214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4757
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 7,500
Win Source Part Number 1159051-SMAJ4757E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4757E3/TR13 CAD Model

Description

Microchip Technology SMAJ4757E3/TR13 Product Overview

The SMAJ4757E3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to provide a reliable voltage regulation solution for a wide range of electronic applications. It is particularly suitable for use in situations where voltage stabilization is critical, such as power supply circuits, voltage reference points, and protection circuits against voltage spikes.

Key Features

  • Voltage Regulation: The SMAJ4757E3/TR13 offers precise voltage regulation, ensuring stable operation of electronic circuits by maintaining a constant voltage level.
  • Power Dissipation: With a power dissipation of 1W, this device can handle significant amounts of power, making it suitable for both low- and high-power applications.
  • Package and Footprint: The component comes in a DO-214AC (SMA) package, which is known for its compact size and excellent power handling capabilities, making it ideal for space-constrained applications.
  • High Reliability: Manufactured by Microchip Technology, the SMAJ4757E3/TR13 is built to high-quality standards, ensuring long-term reliability and performance.
  • Wide Operating Temperature Range: It can operate over a wide temperature range, making it suitable for various environmental conditions.

Applications

The SMAJ4757E3/TR13 Zener diode is versatile and can be used in numerous applications, including:

  • Consumer electronics
  • Telecommunications systems
  • Automotive electronics
  • Industrial control systems
  • Computer and peripheral devices

Product Specifications

The SMAJ4757E3/TR13 Zener diode features a nominal Zener voltage of 51V, providing a robust solution for circuits that require a specific reference voltage. Its tolerance is specified, ensuring accurate voltage regulation for sensitive electronic components. Additionally, the device is RoHS compliant, adhering to environmental standards for hazardous substances.

In conclusion, the SMAJ4757E3/TR13 from Microchip Technology is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its combination of features, including precise voltage regulation, high power dissipation, and a wide operating temperature range, make it an invaluable component in a variety of electronic applications.

You May Also Be Interested in

Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess