EN
  • EN
  • DE

SMAJ5920E3/TR13

Part No SMAJ5920E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5920
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280466-SMAJ5920E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5920E3/TR13 CAD Model

Description

Product Overview: SMAJ5920E3/TR13 from Microchip Technology

The SMAJ5920E3/TR13 is a high-quality Zener diode designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is part of Microchip's extensive range of voltage regulation devices, which are designed to maintain a stable voltage level in various electronic applications. The SMAJ5920E3/TR13 is particularly suitable for use in situations where reliable voltage regulation is critical.

Key Features

  • Voltage Regulation: The SMAJ5920E3/TR13 provides excellent voltage regulation capabilities, ensuring that your circuit maintains a constant voltage level despite changes in load or input voltage.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, making it suitable for a wide range of applications.
  • Package Type: This component comes in a DO-214AC (SMA) package, known for its small size and reliability. It is ideal for use in space-constrained applications.
  • High Reliability: Manufactured by Microchip Technology, the SMAJ5920E3/TR13 is built to high-quality standards, ensuring dependable performance and a long operational lifespan.
  • RoHS Compliant: The device is RoHS compliant, meaning it is manufactured with a focus on environmental safety and sustainability, limiting the use of hazardous substances.

Applications

The SMAJ5920E3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Industrial equipment
  • Automotive systems

Ordering Information

The "TR13" suffix in the product name indicates that this Zener diode is provided in tape and reel packaging, which is conducive to automated assembly processes, making it an excellent choice for mass production requirements.

In conclusion, the SMAJ5920E3/TR13 from Microchip Technology is a robust and reliable Zener diode that offers precise voltage regulation, high power dissipation, and is suitable for a diverse range of electronic applications. Its adherence to RoHS standards also makes it an environmentally responsible choice for your circuit design needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess