EN
  • EN
  • DE

SMBG5373CE3/TR13

Part No SMBG5373CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 49 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5373
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280397-SMBG5373CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5373CE3/TR13 CAD Model

Description

Product Overview: SMBG5373CE3/TR13 by Microchip Technology

The SMBG5373CE3/TR13 is a state-of-the-art semiconductor device from the renowned manufacturer Microchip Technology. This product is designed to cater to a wide range of electronic applications, providing a reliable solution for designers and engineers seeking high-quality components for their projects.

Key Features

  • High Reliability: Microchip Technology's commitment to quality ensures that the SMBG5373CE3/TR13 is built to the highest standards, offering dependable performance in various operating conditions.
  • Robust Design: The device is engineered to withstand harsh environments, making it suitable for industrial, automotive, and other applications that require durability.
  • Energy Efficiency: With power-saving features, the SMBG5373CE3/TR13 is an excellent choice for designs that prioritize energy efficiency, contributing to longer battery life and reduced power consumption.
  • Compact Form Factor: The device comes in a small package, allowing for integration into space-constrained applications without compromising performance.

Applications

The versatility of the SMBG5373CE3/TR13 makes it an ideal component for a diverse array of applications. It is commonly used in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication devices

Technical Specifications

The SMBG5373CE3/TR13 boasts technical specifications that meet the rigorous demands of modern electronic devices. These specifications include:

  • Voltage rating
  • Current capacity
  • Power dissipation
  • Operating temperature range
  • Package type

Quality and Support

Microchip Technology provides comprehensive support for the SMBG5373CE3/TR13, including detailed datasheets, technical documentation, and customer service. In addition, the product is backed by Microchip's reputation for producing high-quality components that are both innovative and reliable.

Whether you're developing a new product or upgrading an existing system, the SMBG5373CE3/TR13 from Microchip Technology is an excellent choice for your semiconductor needs. Its combination of performance, efficiency, and durability makes it a valuable asset in any electronic application.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess