EN
  • EN
  • DE

SN74LV4053AD

Part No SN74LV4053AD
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 3 Circuit IC Switch
Manufacturer Texas Instruments
Package Tube
Family Name 74LV4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LV4053AD-ND, SN74LV4053ADG4, SN74LV4053ADE4-ND, SN74LV4053ADE4, 296-34058-5, SN74LV4053ADG4-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846443-SN74LV4053AD
Ultra Librarian 3D Model Ultra Librarian SN74LV4053AD CAD Model

Description

SN74LV4053AD Triple 2-Channel Analog Multiplexer/Demultiplexer IC

The SN74LV4053AD from Texas Instruments is a versatile triple 2-channel analog multiplexer and demultiplexer integrated circuit (IC) designed for 2-V to 5.5-V VCC operation. This high-performance device is part of the LV family, which ensures low-voltage operation and is ideal for a wide range of applications in modern electronics.

Key Features

  • Triple 2-Channel Multiplexing: The IC features three independent 2-channel multiplexers with common select inputs and separate enable inputs, providing flexible routing options.
  • Wide Operating Voltage Range: With a 2-V to 5.5-V VCC operation range, the SN74LV4053AD is suitable for interfacing with both 3.3-V and 5-V logic levels.
  • Low Power Consumption: The device boasts a low on-state resistance and ensures minimal power loss, making it efficient for battery-operated devices.
  • High-Speed Operation: It offers fast switching speeds, which is essential for high-speed signal processing applications.
  • ESD Protection: The inputs and outputs are designed to withstand electrostatic discharge (ESD) events, enhancing the IC's durability and reliability.

Applications

The SN74LV4053AD is suitable for various applications, including:

  • Signal routing and filtering in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Analog-to-digital and digital-to-analog conversion
  • Function generators

Package and Quality

This IC is available in a 16-pin SOIC package, which is conducive to automated assembly processes and is compatible with standard PCB layouts. Texas Instruments is known for its commitment to quality, and the SN74LV4053AD is no exception, meeting stringent industry standards for performance and reliability.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LV4053AD is a reliable choice for designers and engineers looking to incorporate a flexible analog multiplexing solution into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5801 $52.2090
215+ $0.4760 $102.3400
330+ $0.4612 $152.1960
450+ $0.4463 $200.8350
580+ $0.4314 $250.2120
780+ $0.3868 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess