EN
  • EN
  • DE

SMAJ4760E3/TR13

Part No SMAJ4760E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4760
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280404-SMAJ4760E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4760E3/TR13 CAD Model

Description

Microchip Technology SMAJ4760E3/TR13 Zener Diodes

The SMAJ4760E3/TR13 is a robust voltage regulator diode from the reputable Microchip Technology, designed to offer superior voltage regulation and protection for a wide range of electronic applications. This Zener diode is a popular choice among engineers and technicians due to its reliability, efficiency, and compact form factor.

Key Features

  • Zener Voltage: The SMAJ4760E3/TR13 has a nominal Zener voltage of 62V, providing a stable reference voltage for voltage regulation applications.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can handle significant power levels, making it suitable for a variety of electronic circuits.
  • Surface Mount Package: The device comes in a DO-214AC (SMA) package, which is ideal for surface mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand high surge events, ensuring the protection of sensitive components in the event of voltage spikes.
  • Wide Operating Temperature Range: The SMAJ4760E3/TR13 operates effectively over a broad temperature range from -55°C to +150°C, catering to demanding environments.
  • RoHS Compliant: Adhering to environmental standards, this Zener diode is RoHS compliant, minimizing the use of hazardous substances in electronic components.

Applications

The versatility of the SMAJ4760E3/TR13 makes it an excellent choice for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Microchip's commitment to quality ensures that the SMAJ4760E3/TR13 Zener diode is a reliable component for designers seeking to stabilize voltage and protect their circuits. Whether it's for consumer gadgets or industrial machinery, this diode is engineered to deliver consistent performance and safeguard against voltage transients.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by Microchip Technology. The SMAJ4760E3/TR13 is not just a component; it's a piece of assurance for your electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess