EN
  • EN
  • DE

S9S12VR64AF0CLF

Part No S9S12VR64AF0CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Other Names 2156-S9S12VR64AF0CLF-FR,NXPFRES9S12VR64AF0CLF
Standard Package 1
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263790-S9S12VR64AF0CLF
Ultra Librarian 3D Model Ultra Librarian S9S12VR64AF0CLF CAD Model

Description

The NXP S9S12VR64AF0CLF is a high-performance automotive microcontroller designed to cater to the demanding needs of modern vehicle electronics. This advanced microcontroller is part of the S12 MagniV product line, which is well-known for integrating a sophisticated MCU with a smart MOSFET, making it an ideal solution for space-constrained applications.

Key Features

  • Core: The device is built around the HCS12 core, which operates at a frequency of up to 32 MHz, providing a perfect blend of processing power and efficiency.
  • Memory: It comes equipped with 64KB of flash memory, which is ample for storing complex programs and 4KB of RAM for efficient data handling.
  • Input/Output: The S9S12VR64AF0CLF offers a versatile set of I/O options, including digital and analog interfaces, that support a wide range of sensors and actuators.
  • Integrated CAN Interface: With a built-in Controller Area Network (CAN) module, this microcontroller facilitates robust and reliable in-vehicle communication.
  • Advanced Timer: An integrated timer system with multiple channels supports complex timing operations and PWM generation, crucial for automotive control systems.
  • Package: The component is available in an LQFP-48 package, ensuring a compact footprint for space-constrained automotive applications.

Applications

The S9S12VR64AF0CLF is particularly suited for automotive applications where reliability and performance are critical. It is commonly used in engine control units, transmission control modules, body control modules, and various sensor interfaces within the vehicle.

Reliability and Quality

NXP's commitment to quality is evident in the S9S12VR64AF0CLF microcontroller, which is designed to meet the stringent requirements of the automotive industry. It operates over an extended temperature range and is qualified according to AEC-Q100 standards, which is a key indicator of its reliability for automotive applications.

Development Support

Developers working with the S9S12VR64AF0CLF benefit from NXP's extensive support ecosystem, which includes development tools, software libraries, and reference designs. This support accelerates the development process and helps bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess