EN
  • EN
  • DE

SMAJ4758E3/TR13

Part No SMAJ4758E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 42.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4758
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280507-SMAJ4758E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4758E3/TR13 CAD Model

Description

The SMAJ4758E3/TR13 is a robust semiconductor device from Microchip Technology, renowned for its high reliability and performance in various electronic applications. This product is part of Microchip's extensive range of Zener diodes, designed to provide voltage regulation and protection in a compact surface-mount package.

Key Features

  • Voltage Range: The SMAJ4758E3/TR13 offers a Zener voltage range that is suitable for a variety of applications, ensuring flexibility in circuit design.
  • Power Dissipation: With its capability to handle up to 1 Watt of power dissipation, this device can support moderate power levels, making it an ideal choice for many electronic circuits.
  • Package Type: Enclosed in a DO-214AC (SMA) package, it provides a compact solution for space-constrained applications while ensuring easy integration into surface-mount technology (SMT) processes.
  • High Surge Capability: The SMAJ4758E3/TR13 is engineered to withstand transient over-voltage conditions, offering excellent surge protection for sensitive components.
  • Temperature Range: This Zener diode operates over a broad temperature range, ensuring consistent performance across diverse environmental conditions.

Applications

The SMAJ4758E3/TR13 is versatile and can be used in a wide array of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Over-voltage protection in automotive systems
  • Reference voltage sources in instrumentation

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SMAJ4758E3/TR13 is manufactured with stringent quality control measures, ensuring that it meets the industry standards for reliability and performance. Whether you're designing a new system or looking to enhance an existing one, this Zener diode is a reliable choice that offers peace of mind with its consistent operation and durability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and technical documentation provided by Microchip Technology.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess