EN
  • EN
  • DE

MCHC908QT1CDWER

Part No MCHC908QT1CDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8SO / HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tape & Reel
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity -
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Base Product Number MCHC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1356998-MCHC908QT1CDWER
Ultra Librarian 3D Model Ultra Librarian MCHC908QT1CDWER CAD Model

Description

Introducing the MCHC908QT1CDWER Microcontroller from NXP

The MCHC908QT1CDWER is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This MCU is part of the HC08 family, which is renowned for its low power consumption, high efficiency, and versatile features that make it an ideal choice for a wide range of applications.

At the heart of the MCHC908QT1CDWER is an HC08 core, which provides a robust platform for embedded applications. This core operates at a maximum frequency of 8 MHz, delivering the processing power necessary for complex tasks without compromising on energy efficiency. The MCU comes with 1.5KB of flash memory, ensuring ample space for application code and data storage. Additionally, it features 64 bytes of RAM, which facilitates smooth and fast data manipulation.

One of the standout features of the MCHC908QT1CDWER is its integrated analog-to-digital converter (ADC), which offers 8 channels with 8-bit resolution. This makes the MCU an excellent choice for interfacing with sensors and performing precise measurements in real-time. The device also includes a multitude of I/O options, with 6 general-purpose I/O pins that can be configured to suit various peripheral needs.

The MCHC908QT1CDWER is designed with power efficiency in mind, supporting a voltage range of 2.7V to 5.5V. This makes it suitable for battery-operated devices, as well as for applications where power supply stability may be a concern. The MCU's low-power modes further enhance its energy-saving capabilities, allowing developers to design products that are both powerful and eco-friendly.

For developers, NXP provides a comprehensive suite of tools and software support to streamline the development process. This includes integrated development environments (IDEs), compilers, and debuggers, all designed to work seamlessly with the HC08 family of microcontrollers.

In summary, the MCHC908QT1CDWER from NXP is a versatile and efficient microcontroller that offers a balanced mix of processing power, memory capacity, analog and digital functionality, and power conservation features. Its robust design and extensive support make it a top choice for engineers and developers looking to create innovative products in a variety of industries.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess