EN
  • EN
  • DE

LPC2290FBD144/01,5

Part No LPC2290FBD144/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 76
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 144952-LPC2290FBD144/01,5
Ultra Librarian 3D Model Ultra Librarian LPC2290FBD144/01,5 CAD Model

Description

The NXP LPC2290FBD144/01,5 is a robust microcontroller that offers a versatile blend of features for embedded applications requiring high performance and low power consumption. This device is part of the LPC2200 series based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which makes it ideal for industrial control, medical systems, and automation where efficient data processing is critical.

Key Features:

  • CPU: 16/32-bit ARM7TDMI-S processor, providing excellent computational performance and optimizing power consumption.
  • Memory: Comes with 256 KB of on-chip flash memory system, 16 KB of static RAM, and 128-bit wide interface/accelerator enabling high-speed 60 MHz operation.
  • Digital Peripherals: Includes multiple 32-bit timers, an RTC, PWM unit, and up to 47 GPIO lines with up to nine edge or level sensitive external interrupt pins.
  • Serial Interfaces: Features multiple serial interfaces including UARTs, I2C-bus, SPI, and CAN channels, providing flexible communication options.
  • Package: Available in a compact 144-pin LQFP package, ensuring a small footprint while offering ample I/O options for complex designs.
  • Debugging and Emulation: EmbeddedICE-RT and Debug communications channel support, plus a comprehensive suite of development tools for quick and efficient system development.

Advanced Connectivity:

The LPC2290FBD144/01,5 is designed for advanced connectivity, featuring integrated CAN interfaces for robust industrial communication protocols. Its diverse range of serial interfaces ensures seamless integration with a variety of peripherals and external modules, making it a versatile choice for complex embedded systems.

Energy Efficient:

Energy efficiency is a hallmark of the LPC2290FBD144/01,5, with its processor capable of operating in multiple power modes. This allows for dynamic power management and reduced energy consumption, which is essential for battery-powered or energy-sensitive applications.

Application Domains:

With its combination of processing power, memory capacity, and rich peripheral set, the NXP LPC2290FBD144/01,5 is suitable for a wide range of applications, including but not limited to industrial control systems, medical equipment, automotive electronics, and complex IoT endpoints.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9338 $59.9338
3+ $49.1765 $147.5295
4+ $47.6397 $190.5588
5+ $46.1030 $230.5150
6+ $44.5662 $267.3972
8+ $39.9559 $319.6472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess