EN
  • EN
  • DE

SMAJ4751AE3/TR13

Part No SMAJ4751AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4751
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280651-SMAJ4751AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4751AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4751AE3/TR13 Zener Diode

The SMAJ4751AE3/TR13 from Microchip Technology is a robust Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic circuits. This high-quality semiconductor device is a crucial component for engineers and designers looking to ensure stable operation in their electronic designs.

Key Features:

  • Voltage Regulation: The SMAJ4751AE3/TR13 offers a Zener voltage of 62V, making it suitable for a variety of voltage regulation applications where precise voltage control is required.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy, providing reliable performance in demanding situations.
  • Package: Housed in a DO-214AC (SMA) package, the diode is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMAJ4751AE3/TR13 is built to meet high-quality standards, ensuring dependable operation over its lifespan.
  • Temperature Range: This device can operate over a wide temperature range, making it suitable for use in various environmental conditions without compromising its performance.

Applications:

The SMAJ4751AE3/TR13 is versatile and can be used in a range of applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference
  • Surge suppression

Whether you are designing power management systems, consumer electronics, or industrial equipment, the SMAJ4751AE3/TR13 Zener diode from Microchip Technology is an excellent choice for maintaining voltage stability and protecting sensitive components from voltage spikes. Its combination of power handling capabilities, compact package, and reliable performance make it a valuable component in any electronic design.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical resources provided by Microchip Technology.

You May Also Be Interested in

Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess