EN
  • EN
  • DE

SMAJ13CE3/TR13

Part No SMAJ13CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.4V
Voltage - Clamping (Max) @ Ipp 23.8V
Current - Peak Pulse (10/1000µs) 21A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ13
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299552-SMAJ13CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ13CE3/TR13 CAD Model

Description

Product Overview: SMAJ13CE3/TR13 by Microchip Technology

The SMAJ13CE3/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the SMAJ series and is designed to provide transient voltage suppression (TVS) for sensitive electronics. It is a crucial component for protecting circuits from voltage spikes and surges that can occur due to sudden power disturbances, lightning strikes, or other transient voltage events.

Key Features

  • Stand-Off Voltage: The device is designed to protect equipment against voltage transients induced by system-induced surge voltages and electrostatic discharge (ESD).
  • Peak Pulse Power: It is capable of handling 400W of peak pulse power dissipation for a 10/1000µs waveform, ensuring robust protection for sensitive circuits.
  • Clamping Voltage: With a low clamping voltage, it responds swiftly to voltage spikes, clamping them to a safe level to prevent damage to the connected components.
  • Package: The SMAJ13CE3/TR13 comes in a compact SMA (DO-214AC) package, making it suitable for high-density circuit board designs.
  • RoHS Compliant: It adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly and safe for use in various applications.

Applications

The SMAJ13CE3/TR13 is ideal for protecting a wide range of electronic devices, including:

  • Portable devices such as smartphones, tablets, and laptops
  • Consumer electronics like TVs, gaming consoles, and home appliances
  • Industrial control systems and automation equipment
  • Telecommunication systems including base stations and networking devices
  • Medical equipment requiring reliable voltage protection

Reliability and Quality Assurance

Microchip Technology ensures that each SMAJ13CE3/TR13 device meets the highest quality standards, undergoing rigorous testing to guarantee performance under extreme conditions. The product's reliability makes it a preferred choice for designers and engineers looking to safeguard their electronic systems effectively.

With its combination of features, the SMAJ13CE3/TR13 from Microchip Technology is an essential component for any application requiring reliable transient voltage suppression.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess