EN
  • EN
  • DE

SMAJ120CE3/TR13

Part No SMAJ120CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 214V
Current - Peak Pulse (10/1000µs) 2.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ120
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299563-SMAJ120CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ120CE3/TR13 CAD Model

Description

Microchip Technology's SMAJ120CE3/TR13 Product Overview

The SMAJ120CE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is a part of Microchip's SMAJ series, which is well-regarded for its reliability and performance in surge protection. The SMAJ120CE3/TR13 is packaged in a convenient SMA (DO-214AC) package, providing a compact solution for surface mount applications.

This TVS diode features a stand-off voltage of 120V, making it suitable for a variety of applications where voltage regulation is critical. It is capable of clamping and dissipating high-energy transients, thus protecting the downstream components from potential damage. The bi-directional design ensures protection in both polarities when AC signals are present, offering a versatile solution for many circuit designs.

The SMAJ120CE3/TR13 is characterized by its fast response time to transient events, typically in the picosecond range, which is essential for modern high-speed electronics. With its low incremental surge resistance and high surge capability, it can effectively handle high transient power without compromising the integrity of the protected device.

Key specifications of the SMAJ120CE3/TR13 include a peak pulse power dissipation of 400W for 10/1000μs waveform, which ensures reliable performance during surge events. Its low leakage current and high-temperature stability are attributed to the high-quality silicon epitaxial planar construction. Additionally, the device is compliant with the RoHS and REACH standards, ensuring environmental safety and compatibility with global regulations.

Applications for the SMAJ120CE3/TR13 are diverse and include the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, telecommunications systems, power supplies, and many other industrial and commercial devices. By integrating the SMAJ120CE3/TR13 into their designs, engineers can significantly enhance the durability and safety of their electronic systems against electrical threats like lightning, electrostatic discharge (ESD), and other voltage-induced anomalies.

Overall, the SMAJ120CE3/TR13 from Microchip Technology represents a reliable choice for designers looking to bolster the surge protection capabilities of their electronic applications. Its combination of high performance, compact form factor, and compliance with international standards makes it a valuable component in any circuit protection strategy.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess