EN
  • EN
  • DE

TAS5100ADAP

Part No TAS5100ADAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 30W D 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 30W x 1 @ 8 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 054664-TAS5100ADAP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5100ADAP CAD Model

Description

The TAS5100ADAP from Texas Instruments is a high-performance, digital amplifier power stage designed for premium audio applications. This advanced product is a key component for developers looking to create state-of-the-art sound systems that require high fidelity, efficiency, and reliability.

Key Features

  • High-Efficiency Digital Amplifier: The TAS5100ADAP is a PurePath Digital™ technology component, ensuring high-quality audio reproduction with minimal power loss.
  • Power Output: Capable of delivering up to 100W to a single channel, it is suitable for driving a wide range of speaker loads.
  • Signal Processing: Integrated on-chip Digital Signal Processing (DSP) allows for advanced audio signal manipulation, including filtering and equalization.
  • Thermal Performance: The device includes an advanced thermal management system, ensuring stable operation even under high load conditions.
  • Flexibility: Designed to be used in various configurations, the TAS5100ADAP can be implemented in mono, stereo, or multi-channel audio systems.

Applications

The TAS5100ADAP is ideal for a wide range of applications, such as:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Automotive Sound Systems

Technical Specifications

Some of the key technical specifications of the TAS5100ADAP include:

  • Supply Voltage: 25V
  • Dynamic Range: >100 dB
  • THD+N: 0.08%
  • Sampling Rate: Up to 200 kHz

Design and Integration

The TAS5100ADAP is designed for easy integration into existing audio systems, with a compact form factor and comprehensive support documentation available from Texas Instruments. Its compatibility with other audio processing ICs makes it a versatile choice for designers looking to create high-performance audio solutions.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess