EN
  • EN
  • DE

SM16LC05C/TR13

Part No SM16LC05C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC05
Other Names SM16LC05CMSCT,SM16LC05C/TR13CT,150-SM16LC05C/TR13TR,SM16LC05CE3MSTRL,SM16LC05C/TR13TR,SM16LC05C,SM16LC05CMSTR,SM16LC05CTR13,SM16LC05C/TR13TR,SM16LC05CMSCTL,SM16LC05CMS,SM16LC05CMSTR,SM16LC05CE3MSTR,SM16LC05CMSL,SM16LC05CMS,SM16LC05CMSCT,SM16LC05C/TR13CT,Q1319284,SM16LC05CMSTRL,SM16LC05CE3MSTR,150-SM16LC05C/TR13CT,SM16LC05CL,SM16LC05C/TR13TRL
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299375-SM16LC05C/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC05C/TR13 CAD Model

Description

The SM16LC05C/TR13 from Microchip Technology is a state-of-the-art circuit protection device designed to safeguard sensitive electronic components from transient voltage spikes and surges. This robust component is part of Microchip's line of transient voltage suppressor (TVS) diodes, which are specifically engineered to protect against the damaging effects of voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Transient Protection: The SM16LC05C/TR13 offers excellent clamping capability, ensuring that transient voltages are kept within safe limits for sensitive circuitry.
  • Low Capacitance: Designed with low capacitance, it is ideal for use in high-speed data lines and communication interfaces without significantly affecting signal integrity.
  • Unidirectional Configuration: This TVS diode is unidirectional, providing targeted protection for one-way signal lines.
  • Surface Mount Package: Its surface mount SOT-23 package allows for efficient assembly in automated production environments, saving time and reducing manufacturing costs.

Applications

The SM16LC05C/TR13 is versatile and can be used across a wide range of applications. Its protective capabilities make it suitable for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation equipment
  • Telecommunications infrastructure, including base stations and networking devices
  • Medical devices requiring reliable protection against voltage spikes
  • Automotive electronics that demand robust protection in harsh environments

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SM16LC05C/TR13 is no exception. This TVS diode is manufactured to stringent standards, ensuring that it meets the high-performance requirements of modern electronic systems. With its ability to withstand extreme voltage transients and its compatibility with high-speed signal lines, the SM16LC05C/TR13 is an essential component for any design where reliable circuit protection is paramount.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess