The RRE02VS6SG is a fast recovery diode manufactured by Rohm Semiconductor. It is designed for use in high-efficiency rectification circuits, providing low forward voltage and fast reverse recovery time. This diode is suitable for applications requiring high-speed switching and low power loss.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- DC-DC converters
- Power factor correction (PFC) circuits
- High-frequency inverters
Features
- Fast reverse recovery time
- Low forward voltage drop
- High surge current capability
- Compact surface mount package
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits
- Reduced power loss and heat generation
- Enhanced reliability and robustness
- Smaller PCB footprint
- Environmentally friendly
Technical Specifications
The RRE02VS6SG has a reverse voltage (VR) rating of 600V, a forward current (IF) rating of 2A, and a surge current (IFSM) rating of 30A. The typical forward voltage drop (VF) is 0.95V at 2A. The reverse recovery time (trr) is typically 35ns. The diode is housed in a compact surface-mount package, such as a DO-214AC (SMA) package. Its operating temperature range is typically -55°C to +150°C. The RRE02VS6SG provides a robust and efficient solution for high-speed rectification.
Proper thermal management and handling are recommended to ensure reliable operation. Follow the recommended soldering profiles during PCB assembly. Refer to the Rohm Semiconductor datasheet for detailed electrical characteristics, absolute maximum ratings, and application notes for optimal performance and safety.