EN
  • EN
  • DE
  • IT

1N5402RL

Part No 1N5402RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 200 V 3A Through Hole DO-201AD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package DO-201AD
Family Name 1N5402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1N5402RLOSTR, 1N5402RLOSCT
Quantity per package 1200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905717-1N5402RL
Ultra Librarian 3D Model Ultra Librarian 1N5402RL CAD Model

Description

ON Semiconductor 1N5402RL General Purpose Rectifier

The 1N5402RL is a highly reliable general-purpose rectifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This rectifier diode is engineered to offer efficient and stable performance for a wide range of applications. The 1N5402RL is suitable for use in power supplies, converters, and as free-wheeling diodes for various electronic circuits.

Key Features

  • High Current Capability: With a forward current rating of 3A, the 1N5402RL can handle significant current, making it suitable for high-power applications.
  • High Voltage Rating: This rectifier has a peak repetitive reverse voltage (VRRM) of 200V, ensuring it can withstand high voltage environments.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • Robust Design: The device is encapsulated in a highly durable package, providing excellent mechanical strength and thermal conductivity.
  • Easy Mounting: The axial leads are designed for easy through-hole PCB mounting, simplifying the assembly process.
  • RoHS Compliant: The 1N5402RL meets the requirements of the RoHS directive, making it an environmentally friendly choice.

Applications

The versatility of the 1N5402RL allows it to be integrated into various electronic systems, including:

  • Power supply units
  • Automotive inverters
  • Battery chargers
  • Consumer electronics
  • Industrial panels

Specifications

Parameter Value Package Axial Lead Forward Current (IF) 3A Reverse Voltage (VRRM) 200V Operating Temperature Range -65°C to 175°C

With its robust construction and reliable performance, the ON Semiconductor 1N5402RL is an excellent choice for designers and engineers looking to incorporate a dependable rectifier into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess