EN
  • EN
  • DE

SG3644Y

Part No SG3644Y
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description MOSFET DRVR 3A 2-OUT Hi/Lo Side Non-Inv 8-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Maximum Operating Temperature 70 °C
Max Output Current 3 A
Max Supply Current 35 mA
Max Supply Voltage 20 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Drivers 2
Number of Outputs 2
Packaging Bulk
Radiation Hardening Yes
RoHS Compliant
Win Source Part Number 1092550-SG3644Y
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG3644Y CAD Model

Description

The SG3644Y is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide array of applications, ranging from power management to signal conditioning in various electronic devices.

Key Features

  • High Accuracy: The SG3644Y is engineered for precision, ensuring reliable and consistent performance for critical applications.
  • Low Power Consumption: As energy efficiency becomes increasingly important, the SG3644Y offers low power operation to help extend battery life in portable devices.
  • Robust Design: Microchip Technology is known for its durable products, and the SG3644Y is no exception, with a design that withstands harsh conditions.
  • Wide Operating Temperature Range: This product is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications.
  • Customizable: The SG3644Y can be tailored to meet specific customer requirements, offering flexibility for a variety of use cases.

Applications

The versatility of the SG3644Y allows it to be used in multiple applications, including:

  • Power supply control circuits
  • DC-to-DC converters
  • Battery chargers
  • Motor control systems
  • Signal processing

Technical Specifications

The SG3644Y boasts technical specifications that ensure top-notch performance:

  • Input Voltage Range: Specified for a wide range of input voltages.
  • Output Current: Capable of driving significant current levels.
  • Package Type: Available in a user-friendly package that simplifies board design and layout.
  • Quality and Reliability: Manufactured to the highest standards, ensuring long-term reliability.

Ordering and Support

For ordering the SG3644Y or obtaining support, customers can visit Microchip Technology's official website or contact authorized distributors. Microchip provides comprehensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess