EN
  • EN
  • DE

SG3503DM

Part No SG3503DM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 10ppm/°C
Voltage - Input 4.5V ~ 40V
Current - Supply 2mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SG3503
Standard Package 98 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665672-SG3503DM
Ultra Librarian 3D Model Ultra Librarian SG3503DM CAD Model

Description

Microchip Technology's SG3503DM: A Robust Voltage Regulator

The SG3503DM from Microchip Technology is a precision integrated circuit voltage regulator, engineered to offer reliable performance in a wide array of electronic applications. This component is particularly designed for use where a stable and dependable voltage source is essential, making it an ideal choice for critical system power supplies, instrumentation, and ancillary power regulators.

At the heart of the SG3503DM is its ability to maintain a constant voltage output despite variations in input voltage, load conditions, and temperature fluctuations. This level of stability is crucial for the proper functioning of sensitive electronic devices that require a steady power supply for optimal performance.

Key Features of the SG3503DM:

  • Voltage Regulation: The device ensures precise voltage regulation, which is vital for the protection and longevity of electronic components.
  • Wide Operating Range: The SG3503DM is capable of operating over a broad range of input voltages, accommodating various power supply configurations.
  • Thermal Protection: With built-in thermal protection, the regulator automatically shuts down in the event of overheating, thereby safeguarding the circuitry it powers.
  • Short Circuit Protection: The inclusion of short circuit protection adds an additional layer of security, ensuring the device and the system remain intact even under fault conditions.
  • Low Quiescent Current: Its design ensures a minimal quiescent current, which contributes to the overall energy efficiency of the end application.

The SG3503DM's compact form factor is another highlight, making it suitable for space-constrained applications. Whether integrated into consumer electronics, automotive systems, or industrial controls, this regulator maintains a low profile while delivering high performance.

Microchip Technology's commitment to quality is evident in the SG3503DM, which is built to meet rigorous industry standards. For designers and engineers seeking a reliable voltage regulator that combines precision, versatility, and durability, the SG3503DM is an excellent choice that promises to enhance the stability and robustness of their power management solutions.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess