EN
  • EN
  • DE

SG2003L-883B

Part No SG2003L-883B
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2003
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-SG2003L-883B
Standard Package 50
Win Source Part Number 1019168-SG2003L-883B
Ultra Librarian 3D Model Ultra Librarian SG2003L-883B CAD Model

Description

Product Overview: SG2003L-883B by Microchip Technology

The SG2003L-883B is a state-of-the-art integrated circuit developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of the modern electronic industry, providing a reliable and high-performance solution for various applications.

Key Features

  • High Precision: The SG2003L-883B offers exceptional accuracy and stability, making it ideal for critical applications where precise control is necessary.
  • Durability: Built to withstand harsh environments, this product is suitable for industrial, automotive, and aerospace applications where reliability is paramount.
  • Low Power Consumption: Microchip Technology understands the need for energy-efficient components. The SG2003L-883B is designed to operate with minimal power, making it an eco-friendly choice for portable and battery-powered devices.
  • Integration: This device is highly integrated, reducing the need for additional external components, which can simplify design and reduce overall system cost.

Applications

The versatility of the SG2003L-883B allows it to be employed across a wide range of applications. It is particularly well-suited for:

  • Power supply control
  • Battery management systems
  • Data conversion
  • Signal processing
  • Automotive electronics
  • Military and space applications

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SG2003L-883B is no exception, as it comes with the assurance of rigorous testing and certification to meet the stringent requirements of the electronics industry. Users can trust this product to perform consistently over its intended lifespan.

Technical Support and Resources

In addition to the superior product quality, Microchip Technology provides extensive technical support and resources to assist with the integration of the SG2003L-883B into your projects. From detailed datasheets to application notes and customer support, Microchip ensures that you have all the necessary tools to utilize this IC effectively.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess