EN
  • EN
  • DE

SG1536T

Part No SG1536T
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99 / General Purpose Amplifier 1 Circuit TO-99
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 5 mV
Current - Supply 2.2mA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 24 V
Voltage - Supply Span (Max) 72 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Base Product Number SG1536
ECCN EAR99
HTSUS 8542.33.0001
Other Names 150-SG1536T
Standard Package 50
Win Source Part Number 1033309-SG1536T
Ultra Librarian 3D Model Ultra Librarian SG1536T CAD Model

Description

The SG1536T from Microchip Technology is a robust and versatile voltage regulator designed to cater to a wide range of applications. This precision device is engineered to maintain a stable voltage level, making it an essential component for ensuring the reliable operation of electronic circuits.

Key Features

  • Output Voltage: The SG1536T offers an adjustable output voltage, which provides designers with the flexibility to set the voltage level according to the specific requirements of their application.
  • High Precision: With its high accuracy and stability, this voltage regulator ensures that the output voltage remains consistent, even under varying load conditions and fluctuations in the input voltage.
  • Current Limiting: Integrated current limiting protects the device and the load from damage due to excessive current, enhancing the overall safety and longevity of the system.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the regulator from overheating, thereby preserving the integrity of the device under high-temperature operating conditions.
  • Package: The SG1536T is available in a TO-220 package, which is known for its ease of mounting and efficient heat dissipation, making it suitable for high-power applications.

Applications

The versatility of the SG1536T makes it an ideal choice for a variety of applications, including:

  • Power supplies for computer and telecommunications equipment
  • Battery chargers and power management systems
  • Automotive electronics and industrial control systems
  • Consumer electronics such as home appliances and audio/visual equipment

Conclusion

Microchip Technology's SG1536T voltage regulator is a reliable and efficient solution for managing power in electronic systems. Its precision, coupled with safety features like current limiting and thermal shutdown, makes it an indispensable component for designers looking to create stable and secure electronic products. Whether for industrial, automotive, or consumer applications, the SG1536T stands out as a top choice for voltage regulation needs.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess