EN
  • EN
  • DE

SG1524F

Part No SG1524F
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Audio
Description Voltage Mode PWM Controller 5V 50mA Flat-Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Packaging Bulk
Radiation Hardening Yes
RoHS Compliant
Switching Frequency 300 kHz
Topology Push-Pull
Win Source Part Number 980585-SG1524F
Categories Linear - Amplifiers - Audio
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG1524F CAD Model

Description

Product Overview: SG1524F from Microchip Technology

The SG1524F is a versatile and reliable pulse width modulator (PWM) controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to cater to a wide array of power supply applications, including switch-mode power supplies (SMPS), DC-DC converters, and motor control circuits. With its robust feature set and high-performance capabilities, the SG1524F has become a staple component in the design of efficient and compact power systems.

Key Features

  • Adjustable Operating Frequency: The SG1524F offers an adjustable oscillator frequency range that allows designers to tailor the switching frequency to their specific application requirements, optimizing performance and efficiency.
  • Voltage Regulation: It features a precision reference voltage of 5V ±1% over temperature, which ensures stable and accurate voltage regulation critical for consistent power delivery.
  • Multiple Operation Modes: The device supports both push-pull and single-ended operation modes, providing flexibility in designing various types of power converters.
  • Protection Features: The SG1524F incorporates built-in under-voltage lockout and current limiting features that enhance the safety and reliability of the power supply by protecting against abnormal operating conditions.
  • Low Standby Current: With a low standby current, the SG1524F contributes to the overall power efficiency of the system by minimizing power consumption when the device is not actively switching.

Applications

The SG1524F is suitable for a wide range of applications, including:

  • Off-line and DC-to-DC power converters
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Battery chargers
  • LED drivers
  • Motor control circuits

With its combination of performance, flexibility, and protection features, the SG1524F from Microchip Technology represents a comprehensive solution for designers looking to optimize their power management systems. Its reliability and adaptability make it an ideal choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess