Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 10ppm/°C
Voltage - Input 4.5V ~ 40V
Current - Supply 2mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number SG1503
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665551-SG1503Y
Ultra Librarian 3D Model Ultra Librarian SG1503Y CAD Model

Description

The SG1503Y from Microchip Technology is a precision voltage regulator designed to offer high-accuracy voltage regulation in a diverse range of applications. This component is engineered to maintain stability and performance across a wide range of operating conditions, making it an ideal choice for critical system voltage regulation tasks.

Key Features:

  • High Precision: The SG1503Y provides excellent voltage regulation, ensuring a stable output even under variable load conditions. This precision is crucial for applications that demand consistent voltage levels for optimal performance.
  • Versatility: With its wide input voltage range, the SG1503Y is suitable for a variety of applications, from industrial control systems to consumer electronics.
  • Low Dropout: The low dropout feature of this voltage regulator means it can maintain regulation with a minimal difference between the input and output voltages, which is beneficial for battery-powered devices where efficiency is key.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety in operation.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.

Applications:

The SG1503Y is utilized in a broad array of applications where voltage regulation is critical. These include:

  • Power supplies
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Microchip Technology's commitment to quality and performance is evident in the SG1503Y voltage regulator. Its robust design and flexible features make it a go-to solution for engineers and designers looking for a reliable voltage regulation component. Whether it's for a sophisticated industrial system or a simple consumer gadget, the SG1503Y delivers the performance needed to ensure the smooth operation of your electronic devices.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP
Lowest to $8.8830
ECAD model for REF6050IDGKR
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241BCPA+
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $4.5783
ECAD model for LM4040AIM3-5.0+T
Maxim Integrated
V-Ref Precision 3V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 3V 8UMAX
Need more? Email Us
ECAD model for MAX6126B30+
Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $1.2688
ECAD model for LM4040AIM3-3.0+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention