EN
  • EN
  • DE

SEC1300-JZX-02G1TR

Part No SEC1300-JZX-02G1TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64QFN / Smart Card Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Applications Smart Card
Interface USB
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1260896-SEC1300-JZX-02G1TR
Ultra Librarian 3D Model Ultra Librarian SEC1300-JZX-02G1TR CAD Model

Description

The SEC1300-JZX-02G1TR is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and security features.

Key Features:

  • High Performance: At the core of the SEC1300-JZX-02G1TR is a powerful processing unit capable of handling complex tasks efficiently. This makes it suitable for applications that require high-speed data processing and real-time operations.
  • Low Power Consumption: Despite its robust performance, this MCU is engineered to be energy-efficient. It operates at low power, making it ideal for battery-powered devices or applications where power conservation is crucial.
  • Advanced Security: Security is a top priority in today's interconnected world, and the SEC1300-JZX-02G1TR comes equipped with advanced security features to protect against unauthorized access and ensure data integrity.
  • Connectivity: This product supports various communication protocols, allowing for seamless integration into existing networks and easy communication with other devices.
  • Robust Design: The MCU is designed to withstand harsh environments and operate reliably under various conditions, making it suitable for industrial and automotive applications.

Applications:

The versatility of the SEC1300-JZX-02G1TR makes it an excellent choice for a wide range of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) gadgets.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and the SEC1300-JZX-02G1TR is no exception. It is manufactured to the highest standards, ensuring reliability and longevity in the field. Customers can trust this product to perform consistently over time, providing a dependable solution for their embedded system needs.

Ordering Information:

The product is available in tape and reel packaging, denoted by the TR suffix, making it suitable for high-volume production. For sample requests, technical support, or additional information, customers can contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess