EN
  • EN
  • DE

ICS960001AF

Part No ICS960001AF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC FREQ GENERATOR/BUFFER 48-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Part Status Obsolete(EOL)
PLL No
Main Purpose Laser Printer Systems
Number of Circuits 1
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 776453-ICS960001AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS960001AF CAD Model

Description

The ICS960001AF is a clock synthesizer from IDT (Integrated Device Technology) designed for specific application needs, providing a stable and configurable clock source for various electronic systems. As part of IDT's clock and timing solutions, it emphasizes precision and reliability.

Applications

  • Desktop PCs: Clock generation for motherboards and chipsets.
  • Notebook Computers: Providing timing signals for laptop components.
  • Embedded Systems: Integrating into diverse embedded computing platforms.
  • Graphics Cards: Supplying clock signals for GPUs and memory modules.
  • Server Systems: Delivering stable timing signals for server motherboards.

Features

  • Multiple Output Clocks: Offers several independent clock outputs.
  • Programmable Frequencies: Allows configuration of output frequencies.
  • Low Jitter: Provides stable clock signals for system reliability.
  • Spread Spectrum Clocking (SSC): Reduces EMI (electromagnetic interference).
  • Phase-Locked Loop (PLL): Integrated PLL for frequency synthesis.
  • Operating Voltage: Usually operates at 3.3V or 5V.
  • Package Type: Available in various package options (e.g., TSSOP, QFN).

Benefits

  • Improved Performance: Stable clock signals for enhanced system operation.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Flexibility: Programmable output frequencies allow adaptation to system needs.
  • Simplified Design: Integrates timing functions to reduce component count.
  • Cost Savings: Provides an efficient timing solution for various applications.
  • Enhanced Stability: PLL ensures consistent and reliable clock signals.

Additional Details

The ICS960001AF is utilized where minimizing EMI is important. The spread spectrum clocking feature helps to mitigate electromagnetic emissions, facilitating compliance with regulatory standards. Programmable output frequencies permit designers to customize clock signals for different system elements. The low jitter performance ensures the clock signals are stable, which is essential for high-speed data handling. This clock synthesizer is used across many electronic devices, including PCs, graphics cards, and embedded systems. Its robust design ensures reliable performance, making it a dependable option for engineers. Multiple clock outputs are integrated, simplifying system design. The integrated PLL (Phase-Locked Loop) provides vital synchronization for reliable clock signal generation. Its versatile qualities make it suitable for varied industrial and consumer electronic products. Typically configured via SMBus or I2C for programming output frequencies and other parameters. By integrating all these features, the ICS960001AF offers a comprehensive and efficient solution for managing clock signals in complex electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess