EN
  • EN
  • DE

SEC1210T-I/PV-URT

Part No SEC1210T-I/PV-URT
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN / Smart Card Interface 24-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Smart Card
Interface SPI Serial, USB, UART
Voltage - Supply 3V ~ 5.5V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Mounting SMD (SMT)
Base Product Number SEC1210
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1260906-SEC1210T-I/PV-URT
Ultra Librarian 3D Model Ultra Librarian SEC1210T-I/PV-URT CAD Model

Description

Microchip Technology's SEC1210T-I/PV-URT

The SEC1210T-I/PV-URT is a high-performance, dual-channel USB 2.0 to UART interface converter from the renowned semiconductor manufacturer, Microchip Technology. Designed to provide seamless communication between USB and UART interfaces, this device is an ideal solution for applications requiring serial connectivity through USB.

With its integrated transceiver, the SEC1210T-I/PV-URT is capable of supporting full-speed USB communication at 12 Mbps, ensuring rapid data transfer and efficient operation. The device boasts a flexible baud rate generator, providing users with a wide range of data rates for various applications. This feature makes it particularly useful for industrial control systems, point-of-sale terminals, and other equipment that requires reliable serial communication.

The dual-channel capability of the SEC1210T-I/PV-URT allows it to handle two independent UART ports simultaneously, making it an efficient choice for complex systems needing multiple serial interfaces. Each UART channel can be configured with independent baud rates, data formats, and hardware or software flow control, offering exceptional versatility and customization to meet specific design requirements.

Built with robustness in mind, the SEC1210T-I/PV-URT includes integrated electrostatic discharge (ESD) protection circuits, safeguarding the device against the damaging effects of static electricity. This protection ensures long-term reliability and stability in environments prone to ESD events.

The device comes in a compact 32-pin QFN package, which is suitable for space-constrained applications, while also providing an industrial temperature range of -40°C to +85°C. This temperature range makes it suitable for use in harsh environments, maintaining performance even in extreme conditions.

The SEC1210T-I/PV-URT is also supported by Microchip's robust driver and software framework, which simplifies integration and reduces development time. Developers can leverage Microchip's tools and support to quickly bring their USB-serial products to market with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess