EN
  • EN
  • DE

PIC16LF1829T-I/SS

Part No PIC16LF1829T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF1829
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1829T-I/SS-ND,PIC16LF1829T-I/SSCT,PIC16LF1829T-I/SSTR,PIC16LF1829T-I/SSDKR
Standard Package 1,600
Win Source Part Number 1322707-PIC16LF1829T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1829T-I/SS CAD Model

Description

Microchip Technology's PIC16LF1829T-I/SS Microcontroller

The PIC16LF1829T-I/SS is a highly capable microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This component is part of the extensive PIC family, known for their ease of use, low power consumption, and advanced features that make them ideal for a wide range of electronic applications.

Equipped with an enhanced mid-range 8-bit architecture, the PIC16LF1829T-I/SS offers a perfect blend of performance and power efficiency. It operates at a voltage range of 1.8V to 3.6V, making it particularly suitable for battery-operated and power-sensitive applications. The MCU is housed in a compact SSOP (Shrink Small Outline Package) with 20 pins, providing a space-saving solution for designs where board real estate is at a premium.

With 14KB of flash memory and 1KB of RAM, this microcontroller provides ample space for application code and data storage. It also features a rich set of peripherals, including:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels
  • Two comparators
  • Two PWM modules
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities

For designers and engineers looking to implement robust communication protocols, the PIC16LF1829T-I/SS's EUSART and MSSP modules are invaluable. They enable easy integration with serial devices and facilitate the development of complex communication systems.

Another notable feature of this MCU is its XLP (eXtreme Low-Power) technology, which allows for efficient power management and extends the life of battery-operated devices. This technology, combined with the MCU's sleep and idle modes, ensures that power consumption is minimized without compromising performance.

The PIC16LF1829T-I/SS is also supported by Microchip's comprehensive development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools assist developers in streamlining the development process, from initial coding to debugging and programming.

In summary, the PIC16LF1829T-I/SS from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a broad array of applications, from industrial control systems to consumer electronics. Its combination of power efficiency, ample storage, and extensive peripherals makes it a smart choice for any project requiring a reliable and capable MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1420 $51.4080
57+ $1.7575 $100.1775
89+ $1.7026 $151.5314
122+ $1.6477 $201.0194
157+ $1.5928 $250.0696
211+ $1.4280 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess