The SEC1210I-CN-02 is a cutting-edge integrated circuit from Microchip Technology, designed to cater to the increasing needs for secure and reliable data communication. This device falls within the category of interface controllers, specifically tailored for smart card interfaces. It is a testament to Microchip's commitment to providing advanced solutions for security applications.
Key Features
- Smart Card Interface: The SEC1210I-CN-02 supports ISO 7816, T=0, and T=1 smart card protocols, making it highly versatile for a range of secure applications.
- Dual Interface Capability: This product can handle both contact and contactless smart card interfaces, ensuring a wide scope of use in various scenarios.
- High-Speed Data Transfer: With support for high-speed data rates, this IC facilitates swift communication between the card and the host system.
- Low Power Consumption: Designed with power efficiency in mind, the SEC1210I-CN-02 minimizes energy usage, making it ideal for portable and power-sensitive applications.
- Enhanced Security Features: It includes built-in hardware features to enhance security, such as automatic card activation and deactivation, error detection, and protocol handling.
Applications
The SEC1210I-CN-02 is suitable for a wide array of applications where secure data transactions are paramount. These include but are not limited to point-of-sale terminals, identity verification systems, banking and financial systems, government and corporate security, and healthcare data management.
Technical Specifications
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: 28-pin SSOP
- Compliance: ISO 7816, EMVCo
With the SEC1210I-CN-02, Microchip Technology provides a robust and secure interface solution that meets the stringent requirements of today's smart card-based systems. Its combination of high-speed communication, low power consumption, and advanced security features make it a top choice for developers looking to integrate smart card technology into their products.