EN
  • EN
  • DE

SCH5027E-NW

Part No SCH5027E-NW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Interface 128-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number SCH5027
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316661-SCH5027E-NW
Ultra Librarian 3D Model Ultra Librarian SCH5027E-NW CAD Model

Description

The SCH5027E-NW from Microchip Technology is a versatile and robust Super I/O controller with a built-in Network Interface Controller (NIC). This highly-integrated device is designed to deliver a range of essential functions to enhance the performance and reliability of embedded and industrial computing systems.

Key Features:

  • Super I/O Functions: The device integrates multiple serial communication interfaces, including UART, parallel port, and floppy disk controller, making it ideal for legacy device support.
  • Network Connectivity: With its integrated 10/100 Ethernet MAC and PHY, the SCH5027E-NW provides reliable network connectivity, essential for modern embedded systems.
  • Enhanced System Management: It includes hardware monitoring capabilities, such as fan speed control and temperature sensing, to ensure system stability and performance.
  • Low Power Consumption: Designed with power efficiency in mind, it operates at low power, making it suitable for energy-sensitive applications.
  • Flexibility: The SCH5027E-NW supports a wide range of interfaces and protocols, ensuring compatibility with various CPU architectures and systems.

Applications:

The SCH5027E-NW is ideal for a variety of applications, particularly where space and power constraints are a concern. It is well-suited for:

  • Industrial PCs
  • Embedded systems
  • Server motherboards
  • Point-of-Sale (POS) terminals
  • Networking equipment

Technical Specifications:

The SCH5027E-NW operates over an industrial temperature range and comes in a lead-free 128-pin QFP package. It requires a single 3.3V power supply for operation and provides an array of built-in protections to ensure long-term reliability.

With its combination of Super I/O and network functionalities, the SCH5027E-NW from Microchip Technology represents a comprehensive solution for system designers looking to streamline their product development while maintaining a high level of integration and functionality.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess