EN
  • EN
  • DE

FERD40H100SFP

Part No FERD40H100SFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE FERD 100V 40A TO220FPAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Series EconoPACK™ 2
Package Tube
Product Status Active
Technology FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 675 mV @ 20 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 190 µA @ 100 V
Capacitance @ Vr, F -
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Operating Temperature - Junction 175°C (Max)
Base Product Number FERD40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368266-FERD40H100SFP
Ultra Librarian 3D Model Ultra Librarian FERD40H100SFP CAD Model

Description

The FERD40H100SFP from STMicroelectronics is a cutting-edge Field Effect Rectifier Diode that offers superior switching performance and energy efficiency. This component is designed to meet the rigorous demands of modern power regulation systems, making it an ideal choice for a variety of applications, including power supply units, lighting, and automotive electronics.

Key Features

  • High Reverse Voltage Capability: With a maximum repetitive reverse voltage (VRRM) of 100V, the FERD40H100SFP can handle high stress in circuits with elevated voltage levels.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop (VF), which enhances overall system efficiency by reducing conduction losses.
  • Fast Switching Speed: The fast switching characteristic of this diode minimizes switching losses and improves performance in high-frequency applications.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, making it robust and reliable for applications with transient overvoltages.
  • TO-220FP Package: Housed in a fully molded TO-220FP package, the FERD40H100SFP offers excellent thermal performance and is easy to mount in a wide range of equipment.

Applications

The FERD40H100SFP's versatility makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC-DC Converters
  • Automotive Charging Systems
  • Freewheeling and Reverse Polarity Protection

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The FERD40H100SFP is manufactured with adherence to strict standards, ensuring reliability and compliance with international regulations:

  • RoHS compliant
  • REACH compliant
  • ISO 9001:2015 certified quality management system

In summary, the STMicroelectronics FERD40H100SFP is a robust and efficient solution for designers looking to improve the performance and reliability of their power management systems. Its combination of high reverse voltage capability, low forward voltage drop, and fast switching speed makes it a valuable component in a wide array of electronic devices.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3461 $53.8440
95+ $1.1045 $104.9275
145+ $1.0700 $155.1500
195+ $1.0355 $201.9225
250+ $1.0010 $250.2500
335+ $0.8974 $300.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,878 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess