Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series XC4000E/X
Package Tray
Product Status Obsolete
Number of LABs/CLBs 576
Number of Logic Elements/Cells 1368
Total RAM Bits 18432
Number of I/O 192
Number of Gates 13000
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Through Hole
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 223-BCPGA
Supplier Device Package 223-CPGA (47.24x47.24)
Base Product Number XC4013E
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 12
Win Source Part Number 1105342-XC4013E-4PG223C
Ultra Librarian 3D Model Ultra Librarian XC4013E-4PG223C CAD Model

Description

The 1105342-XC4013E-4PG223C is a field programmable gate array that belongs to the XC4000E/X series of integrated circuits.

  • Manufacturer: AMD Xilinx
  • Package: Tray
  • Standard Package Count: 12
  • I/Os: 192
  • LABs/CLBs: 576
  • Logic Elements/Cells: 1368
  • Total RAM Bits: 18432
  • Gates: 13000
  • Voltage Supply: 4.75V ~ 5.25V
  • Mounting: Through Hole
  • Operating Temperature Range: 0°C ~ 85°C (TJ)
  • ECCN: EAR99
  • RoHS: Not RoHS compliant
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 271 I/O 324FTBGA
Lowest to $39.0812
ECAD model for LCMXO2280C-3FTN324I
Intel
IC FPGA 426 I/O 780FBGA
Need more? Email Us
ECAD model for EP1S10F780C6N
Intel
IC FPGA 130 I/O 169UBGA
Lowest to $108.3334
ECAD model for 10M04SCU169C8G
Intel
IC FPGA 186 I/O 256FBGA
Lowest to $41.4146
ECAD model for EP1K100FC256-2
Microsemi Corporation
IC FPGA 233 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL010-1FGG484I
Amd
IC FPGA 312 I/O 676FCBGA / series Field Programmable Gate Array (FPGA) IC 312 21606000 530250 676-BBGA, FCBGA
Lowest to $2,786.9180
ECAD model for XCKU040-2FBVA676E
Microsemi Corporation
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000-2FG324I
Intel
IC FPGA 473 I/O 672FBGA
Need more? Email Us
ECAD model for EP1S25F672C6
Amd
IC SOC CORTEX-A53 784FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)
Lowest to $216.5334
ECAD model for XCZU5EV-1SFVC784E

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention