EN
  • EN
  • DE

SCH3226I-SY

Part No SCH3226I-SY
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC RESET GENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 40
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-WFBGA
Supplier Device Package 100-WFBGA (8x8)
Base Product Number SCH3226
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264975-SCH3226I-SY
Ultra Librarian 3D Model Ultra Librarian SCH3226I-SY CAD Model

Description

Microchip Technology's SCH3226I-SY: A Versatile Super I/O Controller

The SCH3226I-SY from Microchip Technology is a highly integrated, multi-functional Super I/O (Input/Output) controller that is designed to address the needs of embedded and industrial computing systems. This advanced chip offers a wide range of features that make it an essential component for managing the interface between the system's central processing unit and various peripheral devices.

Key Features:

  • Enhanced Interface Support: The SCH3226I-SY supports a variety of interfaces including UARTs, Parallel Port, Floppy Disk Controller, and a Keyboard/Mouse Controller. This enables connectivity with a multitude of peripheral devices, enhancing the system's versatility.
  • High Integration: With its built-in hardware monitoring capabilities, the SCH3226I-SY can supervise system health parameters such as temperature, voltage, and fan speeds, ensuring reliable operation and longevity of the system.
  • Advanced Power Management: The device features sophisticated power management functions that comply with ACPI (Advanced Configuration and Power Interface) standards, allowing for efficient power usage and contributing to energy-saving strategies.
  • Flexible Configuration: Configuration of the SCH3226I-SY is made simple through the use of programmable configuration registers. This allows system designers to tailor the device's operation to meet specific application requirements.

Applications:

The SCH3226I-SY is ideal for a wide range of applications, particularly in sectors that demand high reliability and extended operational longevity. These include:

  • Industrial PCs and Servers
  • Embedded Systems
  • Point-of-Sale Terminals
  • Telecommunication Systems
  • Healthcare Equipment

Conclusion:

Microchip Technology's SCH3226I-SY is a robust Super I/O controller that brings a wealth of features and functionalities to system designs. Its support for multiple interfaces, combined with advanced monitoring and power management capabilities, makes it a top choice for designers looking to enhance the performance and reliability of their computing systems. Whether it's for industrial, embedded, or other mission-critical applications, the SCH3226I-SY stands out as a versatile and dependable component that can meet the challenges of modern computing environments.

You May Also Be Interested in

Ricoh
Lowest to $5.6306
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Ricoh
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
Lowest to $23.3784
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess