EN
  • EN
  • DE

SCH3112-NU

Part No SCH3112-NU
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 128VTQFP / Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number SCH3112
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 933173-SCH3112-NU
Ultra Librarian 3D Model Ultra Librarian SCH3112-NU CAD Model

Description

Microchip Technology's SCH3112-NU: Super I/O Controller

The SCH3112-NU is a versatile Super I/O (Input/Output) controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed to interface with the LPC (Low Pin Count) bus of PC-based embedded systems, the SCH3112-NU is an ideal solution for managing a variety of I/O functions within a single integrated circuit.

Features and Benefits:

  • Multiple I/O Functions: The SCH3112-NU integrates several key I/O functions such as keyboard and mouse controllers, serial ports, parallel port, and hardware monitoring. This integration reduces the need for separate components, saving space and cost on the motherboard.
  • Enhanced System Management: With its built-in hardware monitoring capabilities, the SCH3112-NU can track system health indicators such as temperature, voltage, and fan speeds, contributing to the reliability and stability of the system.
  • Flexibility: The device supports various modes of operation for its serial ports, including UART, FIFO, and infrared modes, providing flexibility for different application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the SCH3112-NU helps to minimize power consumption, making it suitable for energy-sensitive applications.
  • Compatibility: The SCH3112-NU is compatible with a wide range of chipsets and processors, ensuring ease of integration into various system designs.

Applications:

The SCH3112-NU is widely used in desktop and notebook computers, servers, embedded systems, and industrial PCs. Its versatility makes it an excellent choice for system designers looking to streamline their I/O subsystems with a reliable and capable controller.

Technical Specifications:

  • LPC Interface
  • Serial Ports with Enhanced UART Support
  • Parallel Port with SPP/EPP/ECP Support
  • Floppy Disk Controller
  • PS/2 Keyboard and Mouse Controller
  • Hardware Monitoring Capabilities

Overall, the SCH3112-NU by Microchip Technology stands out as a comprehensive Super I/O solution, combining multiple I/O functionalities into a single chip, which simplifies design, reduces costs, and enhances system performance.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess