EN
  • EN
  • DE

SAM9X60D1GT-I/4FB

Part No SAM9X60D1GT-I/4FB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 600 MHZ EXT MEM SIP / ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9X60
Package Tape & Reel
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
RAM Controllers LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (2)
USB USB 2.0 (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package / Case 233-TFBGA
Supplier Device Package 233-TFBGA (14x14)
Base Product Number SAM9X60
Other Names 150-SAM9X60D1GT-I/4FBDKR,150-SAM9X60D1GT-I/4FBTR,150-SAM9X60D1GT-I/4FBCT
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261916-SAM9X60D1GT-I/4FB
Ultra Librarian 3D Model Ultra Librarian SAM9X60D1GT-I/4FB CAD Model

Description

Microchip Technology's SAM9X60D1GT-I/4FB

The SAM9X60D1GT-I/4FB is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of industrial and consumer applications. This product is part of the SAM9X series, which is known for its robust ARM926EJ-S processor core, operating at speeds up to 600 MHz. This core provides the computing power necessary to handle complex tasks and algorithms, making it suitable for applications such as human-machine interfaces (HMIs), IoT devices, and smart energy management systems.

With its integrated 4GB of DDR2 SDRAM, the SAM9X60D1GT-I/4FB offers ample memory for data-intensive operations, ensuring smooth performance even in demanding scenarios. This large memory capacity is ideal for applications that require fast data processing and high data throughput, such as video streaming, advanced graphical displays, and real-time data analysis.

The device operates within an industrial temperature range, ensuring reliability and stability in environments that experience extreme temperatures, which is critical for industrial automation and control systems. Its I-grade temperature range (-40°C to 85°C) highlights its capability to withstand harsh conditions without compromising performance.

Connectivity is a strong suit for the SAM9X60D1GT-I/4FB, as it includes a variety of communication interfaces. These interfaces include high-speed USB, dual Ethernet, CAN, UART, SPI, and I2C, which provide the flexibility needed to integrate with a multitude of peripherals and networks. This makes it an excellent choice for interconnected systems where communication between various devices is paramount.

The MCU also features an array of built-in peripherals such as a touchscreen interface, a camera interface, and audio peripherals, enabling developers to create rich multimedia applications without the need for additional components. This integration reduces the overall system cost and simplifies the design process.

In summary, the SAM9X60D1GT-I/4FB from Microchip Technology is a powerful and versatile MCU that offers a perfect blend of performance, memory capacity, connectivity, and robustness, making it an excellent choice for a wide range of sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,838 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess