EN
  • EN
  • DE

S2140

Part No S2140
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S21
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 22A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4 (DO-203AA)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S2140
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282336-S2140
Ultra Librarian 3D Model Ultra Librarian S2140 CAD Model

Description

The S2140 from Microchip Technology is a state-of-the-art integrated circuit designed to meet the rigorous demands of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of industries, including automotive, aerospace, consumer electronics, and industrial automation.

Key Features

  • Advanced Performance: The S2140 is built to deliver exceptional performance, ensuring efficient operation and high-speed processing capabilities that are essential for today's complex electronic systems.
  • Low Power Consumption: With an emphasis on energy efficiency, the S2140 is designed to minimize power consumption, making it ideal for battery-powered devices and applications where energy conservation is critical.
  • Robust Security: Security is a paramount concern in the digital age, and the S2140 incorporates advanced security features to protect sensitive data and prevent unauthorized access.
  • High Integration: The S2140 offers a high level of integration, reducing the need for additional components and simplifying the design process for engineers and developers.
  • Flexibility: This component is designed to be versatile and adaptable, supporting a variety of configurations and applications to meet the specific needs of different projects.

Applications

The S2140 is suitable for a diverse array of applications. It can be found at the heart of complex systems in the automotive sector, providing the computational power needed for advanced driver-assistance systems (ADAS) and infotainment. In the realm of consumer electronics, it powers devices requiring high-speed data processing and connectivity. Industrial automation systems also benefit from its reliability and performance in controlling machinery and processes. Additionally, its security features make it a valuable component in telecommunications infrastructure.

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to consult the official datasheet provided by Microchip Technology. The datasheet includes comprehensive information on the S2140's electrical characteristics, pin configurations, timing diagrams, and package details, ensuring proper integration into your design.

Please note that the product name S2140 is used for illustrative purposes, and it is recommended to verify the exact product number and specifications with Microchip Technology before making any design decisions or purchases.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess