EN
  • EN
  • DE

RN52-I/RM110

Part No RN52-I/RM110
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series RN52
Package Bulk
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0, Class 2
Modulation DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate 3Mbps
Power - Output 4dBm
Sensitivity -85dBm
Serial Interfaces AIO, I²S, SPI, UART, USB
Antenna Type PCB Trace
Memory Size 16MB Flash
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 50-SMD Module
Base Product Number RN52
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1190263-RN52-I/RM110
Ultra Librarian 3D Model Ultra Librarian RN52-I/RM110 CAD Model

Description

Microchip Technology's RN52-I/RM110 Bluetooth Audio Module

The RN52-I/RM110 from Microchip Technology is a fully integrated Bluetooth audio module that provides a high-quality wireless audio solution for a wide range of applications. This compact module is designed to simplify the process of adding Bluetooth connectivity to various electronic devices, including stereo headsets, automotive hands-free systems, portable speakers, and home entertainment systems.

Key Features:

  • Bluetooth 3.0 + EDR Compliant: The module is compliant with Bluetooth version 3.0 and includes Enhanced Data Rate (EDR) for faster data transfer.
  • Audio Quality: Supports high-quality audio streaming with SBC codec and can handle sample rates up to 44.1 kHz for CD-like audio quality.
  • Profiles: Comes with a variety of Bluetooth profiles pre-integrated, including A2DP, AVRCP, HFP, and HSP, enabling a wide range of audio and control functionalities.
  • Easy to Integrate: The module features an embedded Bluetooth stack, which makes integration easy for designers without in-depth knowledge of Bluetooth technology.
  • Programmability: It offers simple configuration by UART and can be programmed with a set of ASCII commands for custom functionality.
  • Small Form Factor: The compact size of the RN52-I/RM110 module makes it suitable for space-constrained applications.

Applications:

The RN52-I/RM110 is versatile and can be used in a variety of products. Some common applications include:

  • Wireless stereo headphones and speakers
  • Automotive hands-free systems
  • Portable audio devices
  • Home entertainment systems and sound bars
  • Medical devices and health monitors

With its robust feature set and ease of use, the RN52-I/RM110 Bluetooth audio module from Microchip Technology is an excellent choice for manufacturers looking to add wireless audio capabilities to their products without the need for extensive Bluetooth protocol knowledge. The module's small footprint and comprehensive feature set ensure a seamless user experience for end-users and a straightforward integration process for developers.

You May Also Be Interested in

Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Infineon Technologies
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $20.1396
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $15.6739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess