EN
  • EN
  • DE
  • IT

RN171XVS-I/RM

Part No RN171XVS-I/RM
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MODULE WIFI RP-SMA SMD  /  WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Bag
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, DBPSK, DQPSK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 12dBm
Sensitivity -83dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, RP-SMA
Voltage - Supply 3V ~ 3.7V
Current - Receiving 40mA
Current - Transmitting 180mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 49-SMD Module
Firmware Version 4.41
Base Product Number RN171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names RN171XVSIRM
Standard Package 1
Win Source Part Number 1088993-RN171XVS-I/RM
Ultra Librarian 3D Model Ultra Librarian RN171XVS-I/RM CAD Model

Description

Microchip Technology RN171XVS-I/RM

The RN171XVS-I/RM from Microchip Technology is a versatile, low-power WiFi module that provides a robust and feature-rich solution for wireless connectivity. This module is specifically designed to meet the needs of a wide range of applications, from home automation and industrial control to remote sensor monitoring and Internet of Things (IoT) devices.

Key Features

  • Integrated TCP/IP Stack: The RN171XVS-I/RM comes with a full onboard TCP/IP stack, eliminating the need for a separate microcontroller to manage network protocols. This significantly simplifies the design process and reduces the system footprint.
  • Easy Configuration: Configuration is straightforward and can be done via simple ASCII commands, making it accessible for developers of all skill levels. Additionally, the module supports over-the-air firmware updates, ensuring that it can be easily maintained and upgraded after deployment.
  • Ultra-Low Power Consumption: Designed with energy efficiency in mind, the RN171XVS-I/RM is ideal for battery-powered applications, featuring multiple power-down modes that help to minimize power usage when the module is inactive.
  • Flexible Interfaces: The module provides a variety of interfaces, including UART, SPI, and GPIOs, offering flexibility for interfacing with a wide array of peripherals and sensors.
  • Secure Wireless Communication: Security is a key concern in wireless communication, and the RN171XVS-I/RM supports a range of security protocols, including WEP, WPA/WPA2-PSK, and 128-bit AES encryption, to ensure safe data transmission.
  • Compact Form Factor: With its small size, the RN171XVS-I/RM is perfect for space-constrained applications. It can be easily integrated into existing designs without the need for significant hardware modifications.

Applications

The RN171XVS-I/RM is an exceptional choice for developers looking to add WiFi connectivity to their projects. Its versatility makes it suitable for a variety of applications, including:

  • Remote environmental monitoring and control systems
  • Home automation and smart appliances
  • Industrial monitoring and control
  • Healthcare and patient monitoring systems
  • Wireless sensor networks
  • IoT devices requiring remote access and control

Overall, the RN171XVS-I/RM from Microchip Technology is a powerful, compact, and energy-efficient module that offers a seamless and secure way to integrate WiFi connectivity into a wide array of electronic devices and systems.

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $84.1467
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $58.6747
Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $12.7963
GainSpan Corporation
GS2011M Series 2.4 GHz 15 dBm 3.6 V 49 Pin b/g/n Wi Fi Module w/u.FL Connector
Lowest to $77.4445
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $30.2828
Melexis Technologies NV
IC RF TXRX ISM<1GHZ 32VFQFN / IC RF TxRx Only General ISM < 1GHz 27MHz ~ 930MHz 32-VFQFN Exposed Pad
Need more? Email Us
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 8 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $31.2841
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 75UFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.36GHz ~ 2.48GHz 75-UFBGA, WLCSP
Lowest to $8.7723
Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.9917

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess