EN
  • EN
  • DE

B10011S-MFPG3Y74

Part No B10011S-MFPG3Y74
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 24V LOW SPEED 16SOIC / CAN 250Kbps 5V/9V/12V/15V/18V/24V/28V 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series B100
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 769408-B10011S-MFPG3Y74
Popularity Medium
Supply and Demand Status Limited
Family Name B10011S
Introduction Date May 02, 1997
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian B10011S-MFPG3Y74 CAD Model

Description

The B10011S-MFPG3Y74 is a highly sophisticated and versatile integrated circuit from Microchip Technology, designed to cater to a wide range of electronic applications. This product is a testament to Microchip's commitment to providing advanced solutions that combine performance with reliability.

Key Features

  • High Integration: The B10011S-MFPG3Y74 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is ideal for battery-powered devices, helping to extend operational life and reduce power costs.
  • Advanced Technology: Utilizing cutting-edge technology, the B10011S-MFPG3Y74 offers improved performance characteristics that can meet the demands of modern electronic devices.
  • Compact Form Factor: The small footprint of the chip allows for its use in space-constrained applications without sacrificing functionality or performance.
  • Robustness: Designed to withstand harsh environments, this product is built to perform reliably under a wide range of temperature and stress conditions.

Applications

The versatility of the B10011S-MFPG3Y74 makes it suitable for a variety of applications. It can be used in the development of consumer electronics, automotive systems, industrial controls, and communication devices. Its robust design also makes it an excellent choice for applications that require high levels of reliability, such as medical equipment and aerospace technology.

Support and Resources

Microchip Technology provides extensive support for the B10011S-MFPG3Y74, including technical documentation, application notes, and design tools. Customers can access a wealth of resources to facilitate the integration of this product into their designs, ensuring a smooth development process and successful deployment.

In summary, the B10011S-MFPG3Y74 from Microchip Technology is a compact, energy-efficient, and highly reliable solution that is well-suited for a multitude of electronic applications. Its advanced features and support from Microchip make it an invaluable component for designers looking to create sophisticated and durable products.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess