Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 8/8
Duplex Full, Half
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 4A994J
HTSUS 8542.39.0001
Win Source Part Number 1342727-LAN8831-V/Q2A
Ultra Librarian 3D Model Ultra Librarian LAN8831-V/Q2A CAD Model

Description

Microchip Technology's LAN8831-V/Q2A Ethernet Transceiver

The LAN8831-V/Q2A from Microchip Technology is a high-performance, small-footprint, single-port Ethernet transceiver that supports the Energy Efficient Ethernet (IEEE 802.3az) standard. Designed to meet the rigorous demands of automotive applications, it is an ideal solution for in-vehicle networks, infotainment systems, and advanced driver assistance systems (ADAS).

This robust transceiver is equipped with an RGMII (Reduced Gigabit Media Independent Interface) which provides a high-speed interface between the MAC and PHY layers. It supports 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, ensuring compatibility with a wide range of network speeds and allowing for seamless integration into existing automotive network architectures.

The LAN8831-V/Q2A is designed with an emphasis on reliability and durability. It operates over the extended automotive temperature range, which ensures consistent performance under varying environmental conditions. Moreover, it comes in a 40-pin QFN package, which is not only space-efficient but also conducive to better thermal performance and reduced EMI emissions.

With its built-in voltage regulator and flexible power management options, the LAN8831-V/Q2A is optimized for low-power operation, contributing to the overall energy efficiency of the automotive system it is integrated into. Its support for Energy Efficient Ethernet (EEE) allows for reduced power consumption during periods of low data activity, which is critical for battery-powered or energy-conscious automotive designs.

For developers and system integrators, Microchip Technology provides comprehensive support, including reference designs and driver support, which facilitates a smoother design-in process and accelerates time-to-market. The LAN8831-V/Q2A is not just a component; it's a solution backed by Microchip's commitment to quality and long-term availability, making it a trusted choice for automotive Ethernet applications.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 3/3 24QFN
Lowest to $3.3934
ECAD model for XR32330EBERTR-F
Renesas Electronics America
RS-422 Interface IC RAD HARD 3.3V RS422 CMOS LINE RECEIVER,FLATPACK
Lowest to $1,591.2000
ECAD model for HS9-26CLV32RH/PROTO
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5114
ECAD model for RTL8125BI-CG
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
Marvell
Marvell Semiconductor Rhea AQrate 10Gb PHY 7x7mm Industrial Temp
Lowest to $71.8182
ECAD model for AQR113C-B1-I
Texas Instruments
IC TRANSCEIVER FULL 3/5 28TSSOP
Lowest to $5.6485
ECAD model for MAX3243MPWREP
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.9117
ECAD model for SN65HVD77DGK
Texas Instruments
IC RECEIVER 0/3 100HTQFP / 0/3 Receiver PanelBus? 100-HTQFP (14x14)
Lowest to $3.7390
ECAD model for TFP401APZPR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8244 $61.4196
21+ $5.5996 $117.5916
31+ $5.4245 $168.1595
43+ $5.2496 $225.7328
56+ $5.0746 $284.1776
74+ $4.5496 $336.6704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention