EN
  • EN
  • DE

RE46C191-V/SL

Part No RE46C191-V/SL
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973622-RE46C191-V/SL
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE46C191-V/SL CAD Model

Description

Microchip Technology's RE46C191-V/SL Smoke Detector IC

The RE46C191-V/SL from Microchip Technology is a sophisticated and reliable ionization type smoke detector integrated circuit (IC) designed to provide a robust solution for smoke detection in safety-critical applications. This low-power CMOS device is an essential component for residential and commercial smoke detectors, offering a high level of integration to simplify design and enhance performance.

Key Features

  • Low Operating Voltage: The IC operates at a low voltage, making it suitable for battery-powered applications, ensuring long-term reliability and cost-effectiveness in terms of power consumption.
  • Interconnect Capability: It allows for multiple interconnected units, providing an extensive detection network that enhances safety by triggering all connected alarms in the event of a detected hazard.
  • Built-in Timer: The IC includes a built-in timer function for controlling the sensitivity periods during the initial power-up stage, which helps to minimize false alarms and ensure stable operation.
  • Alarm Memory: Featuring an alarm memory, the RE46C191-V/SL provides a record of an alarm condition, which is critical for post-event analysis and diagnostics.
  • Test Mode: A test mode function is integrated to facilitate the regular testing of the smoke detector's functionality, ensuring consistent performance and reliability.

Applications and Usage

The RE46C191-V/SL is ideal for a wide range of smoke detection applications. It is commonly used in residential smoke alarms, commercial fire detection systems, and portable smoke detectors. Its robust design and comprehensive feature set make it an excellent choice for manufacturers looking to develop or upgrade their smoke detection solutions.

Technical Specifications

Equipped with an oscillator and voltage regulator, the RE46C191-V/SL is designed for use with an infrared emitter/detector pair. The IC's horn driver and low-battery detection further contribute to a comprehensive smoke detection system. The package type is SOIC, with a surface-mount configuration for easy integration into modern electronic designs.

For designers and engineers seeking a dependable and integrated smoke detection solution, the RE46C191-V/SL from Microchip Technology offers a blend of performance, reliability, and innovation.

You May Also Be Interested in

Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0340 $61.0200
70+ $1.6690 $116.8300
110+ $1.6170 $177.8700
150+ $1.5650 $234.7500
195+ $1.5131 $295.0545
260+ $1.3560 $352.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess