EN
  • EN
  • DE

RE46C127E16F

Part No RE46C127E16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -10°C ~ 60°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name RE46C127
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931917-RE46C127E16F
Ultra Librarian 3D Model Ultra Librarian RE46C127E16F CAD Model

Description

Microchip Technology's RE46C127E16F Ionization Smoke Detector IC

The RE46C127E16F from Microchip Technology is a state-of-the-art ionization smoke detector IC designed to offer reliable performance in residential and commercial fire detection systems. This sophisticated integrated circuit is engineered to provide enhanced sensitivity and stability, making it an ideal choice for safety-critical applications where early smoke detection is paramount.

At the heart of the RE46C127E16F is a low-power CMOS design, which ensures minimal power consumption, extending the life of battery-operated smoke detectors. The IC incorporates a piezoelectric horn driver and a high-voltage synchronous charge pump, which facilitates the generation of high voltage necessary for ionization-type smoke detection without compromising on power efficiency.

The device features a built-in timer function that controls the sensing chamber test frequency, ensuring consistent and regular checks for smoke presence. It also provides an interconnect capability that allows multiple detectors to communicate, enabling the synchronization of alarms across different devices in a networked system. This feature is crucial for comprehensive coverage in larger installations, such as multi-story buildings or complexes.

One of the key advantages of the RE46C127E16F is its versatile input and output options. It offers an alarm memory feature, which is useful for identifying the unit that initiated an alarm in interconnected systems. Additionally, the IC includes an internal low-battery detection circuitry, which alerts users when the battery voltage drops below a predefined threshold, ensuring the detector remains operational at all times.

For manufacturers, the RE46C127E16F provides a test mode that simulates the presence of smoke, enabling straightforward testing and calibration during production. The IC is packaged in a compact 16-pin narrow SOIC, making it suitable for space-constrained applications without sacrificing performance.

With its robust feature set and Microchip Technology's reputation for quality, the RE46C127E16F is an excellent choice for anyone looking to incorporate reliable smoke detection capabilities into their safety systems. Its combination of low power consumption, high functionality, and ease of integration makes it a top contender in the field of fire prevention and safety technology.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess