EN
  • EN
  • DE

PM8607B1-F3EI

Part No PM8607B1-F3EI
Manufacturer Microchip Technology
Catalog EEPROM
Description PCIe Flash Controller 16 Channel XTS-AES-256 1085-Ball FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085566-PM8607B1-F3EI
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM8607B1-F3EI CAD Model

Description

Microchip Technology's PM8607B1-F3EI: A High-Performance Power Management Solution

The PM8607B1-F3EI from Microchip Technology is a state-of-the-art power management integrated circuit designed to cater to the demanding needs of modern electronics. This device is part of Microchip's extensive portfolio of power management solutions that are known for their reliability, efficiency, and advanced features.

Key Features

  • High Efficiency: The PM8607B1-F3EI is built to provide high efficiency, which is crucial for battery-powered devices, ensuring extended battery life and reduced heat generation.
  • Versatile Power Supply Options: It supports a wide range of input voltages, making it suitable for various applications and allowing designers to use it in different power environments.
  • Integrated Functionalities: This IC integrates multiple functions such as voltage regulation, power-on reset, and power sequencing, reducing the need for additional components on the PCB.
  • Programmable Outputs: The outputs are programmable, giving designers the flexibility to configure the power management system according to the specific requirements of their application.
  • Robust Protection Features: It includes over-current, over-voltage, under-voltage, and thermal protection to ensure the longevity and stability of the end application.

Applications

The PM8607B1-F3EI is ideal for a wide array of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home electronics
  • Industrial control systems
  • Healthcare and medical devices
  • Automotive subsystems

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PM8607B1-F3EI is manufactured to meet stringent quality standards, ensuring reliability and performance. Additionally, Microchip provides comprehensive technical support and documentation, making the design-in process as smooth as possible for engineers and developers.

With its blend of efficiency, integration, and protection, the PM8607B1-F3EI from Microchip Technology stands out as a top choice for designers looking to optimize their power management systems in a compact and cost-effective manner.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess