EN
  • EN
  • DE

PM8607B-F3EI

Part No PM8607B-F3EI
Manufacturer Microchip Technology
Catalog Memory - Controllers
Description NVME2016
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Controller Type NVMe Controller
Mounting Type Surface Mount
Package / Case 1085-BGA, FCBGA
Supplier Device Package 1085-FCBGA (27x27)
Base Product Number PM8607
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1029676-PM8607B-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8607B-F3EI CAD Model

Description

The PM8607B-F3EI is a state-of-the-art integrated circuit from Microchip Technology, designed to meet the demanding needs of modern electronics. This high-performance product is part of Microchip's extensive portfolio of semiconductor solutions, which are known for their reliability and innovation.

At the heart of the PM8607B-F3EI lies its sophisticated power management capabilities. It is engineered to provide stable and efficient power distribution, ensuring that connected components receive the precise voltage and current necessary for optimal performance. This makes it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and advanced consumer devices.

The device is characterized by its small form factor, which allows for seamless integration into space-constrained designs without sacrificing performance. It also boasts a low power consumption profile, contributing to the energy efficiency of the overall system. This feature is particularly important in battery-operated devices where power efficiency is crucial for extending operational life.

Microchip Technology's PM8607B-F3EI is built with robustness in mind. It can withstand harsh operating conditions, including wide temperature ranges and electrical disturbances, making it a reliable choice for applications that require a high degree of durability.

Users will appreciate the ease of use offered by the PM8607B-F3EI. It is designed with a user-friendly interface that simplifies the configuration process, allowing for quick and easy setup. Additionally, the IC is supported by Microchip's comprehensive technical documentation and customer support, ensuring that developers have access to the resources they need to successfully implement the product in their designs.

In summary, the PM8607B-F3EI from Microchip Technology is a versatile and powerful integrated circuit that offers exceptional power management, compact design, energy efficiency, and reliability. It is a testament to Microchip's commitment to providing advanced solutions that drive innovation in the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $4.8395
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Maxim Integrated
IC SMARTSOCKET 256K 28-DIP
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Maxim Integrated
IC CONTROLLER 8-CHIP NV 20-DIP
Lowest to $22.8494

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess