EN
  • EN
  • DE

TDA8263HN

Part No TDA8263HN
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Fully integrated satellite tuner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266312-TDA8263HN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8263HN CAD Model

Description

The TDA8263HN is a state-of-the-art integrated circuit from NXP Semiconductors, designed for use in advanced satellite receiver systems. This highly integrated device is part of NXP's commitment to providing innovative solutions for the fast-evolving digital broadcasting industry.

Key Features

  • High Integration: The TDA8263HN integrates several key functions for satellite signal reception, including a Low-Noise Block downconverter (LNB) interface, which simplifies the design and reduces the component count in satellite receiver systems.
  • Low Noise Figure: With its exceptional performance, the TDA8263HN boasts a low noise figure, which is crucial for maintaining signal integrity and quality, ensuring an excellent viewing experience.
  • DiSEqC 2.x Compliant: The device supports DiSEqC (Digital Satellite Equipment Control) 2.x protocols, allowing for bi-directional communication between the satellite receiver and dish, enabling advanced features such as remote dish positioning.
  • Wide Supply Voltage Range: The TDA8263HN operates over a broad supply voltage range, providing flexibility in system design and ensuring compatibility with a variety of satellite receiver platforms.

Applications

The TDA8263HN is ideal for a range of satellite receiver applications, including:

  • Set-top boxes (STBs)
  • Personal Video Recorders (PVRs)
  • Satellite PC cards
  • Integrated Digital TV sets (iDTVs)

Technical Specifications

Some of the technical specifications of the TDA8263HN include:

  • Supply voltage range: 4.5V to 5.5V
  • Low phase noise
  • Low power consumption
  • QFN package for optimal thermal performance

Conclusion

The TDA8263HN from NXP is a robust and versatile solution for satellite receiver systems, bringing high performance, integration, and ease of use to manufacturers and ultimately to end-users. Whether it's for home entertainment or professional broadcasting, the TDA8263HN provides the reliability and functionality required for a seamless satellite television experience.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Toshiba Semiconductor and Storage
Lowest to $69.2099
Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
IXYS
Lowest to $7.8205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess